VAST STOCK CO., LIMITED Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
SCR Modules 1200V Gate Thyristor 929A 5Vr 30w
SCRs 0.8 Amp Sensitive SCR
SCRs 1.5 Amp Sensitive SCR
SCRs 10A 200uA 400V Sensing
SCRs 10A 200V Sensing
SCRs 10A 500uA 400V Sensing
SCRs 10A 500uA 400V
SCRs 10A 600V Sensing
SCRs 10A 600V
SCRs 12A 1000V
SCRs 12A 400V
SCRs 12A 600V
SCRs 15A 1000V
SCRs 15A 400V
SCRs 15A 600V
SCRs 16A 1000V
SCRs 16A 400V
SCRs 16A 600V
SCRs 1A 400V
SCRs 20A 400V
SCRs 20A 600V
SCRs 25A 400V
SCRs 25A 600V
SCRs 35A 400V
SCRs 400V .8A 200 SEN SCR SOT89 SO
SCRs 400V .8A 5 UA Sen SCR
SCRs 400V 10A 200uA
SCRs 400V 10A 500uA
SCRs 400V 10A Sensing
SCRs 400V 10A
SCRs 400V 12A
SCRs 400V 15A
SCRs 400V 1A
SCRs 400V 20A
SCRs 400V 25A SCR TO220 ISO
SCRs 400V 25A
SCRs 400V 40A LOW TQ
SCRs 400V 40A SCR Low TQ TO220
SCRs 400V 40A SCR Low TQ TO263
SCRs 400V 40A
SCRs 400V 55A
SCRs 400V 65A TO218X ISOLATED
SCRs 400V 6A 200uA
SCRs 400V 6A SCR TO220 NON ISO
SCRs 400V 6A Sensing
SCRs 400V 6A
SCRs 400V 8A Sensing
SCRs 400V 8A
SCRs 40A 400V
SCRs 40A 600V
SCRs 4A 200uA 400V Sensing
SCRs 4A 200uA 600V Sensing
SCRs 4A 50uA 400V Sensing
SCRs 4A 50uA 600V Sensing
SCRs 55A 400V
SCRs 55A 600V
SCRs 600V .8A 200 SEN SCR SOT89 SO
SCRs 600V 0.8 AMP SMT
SCRs 600V 10A 200uA
SCRs 600V 10A 500uA
SCRs 600V 10A Sensing
SCRs 600V 10A
SCRs 600V 12A
SCRs 600V 15A
SCRs 600V 16A Sensing
SCRs 600V 1A
SCRs 600V 20A
SCRs 600V 25A
SCRs 600V 40A
SCRs 600V 4A
SCRs 600V 55A
SCRs 600V 6A 200uA
SCRs 600V 6A Sensing
SCRs 600V 6A
SCRs 600V 8A Sensing NON-IND
SCRs 600V 8A Sensing
SCRs 600V 8A
SCRs 6A 200uA 400V Sensing
SCRs 6A 200uA 400V
SCRs 6A 200uA 600V Sensing
SCRs 6A 200uA 600V
SCRs 6A 200V Sensing
SCRs 6A 500uA 400V Sensing
SCRs 6A 500uA 400V
SCRs 6A 500uA 600V Sensing
SCRs 6A 600V Sensing
SCRs 6A 600V
SCRs 6A 800V
SCRs 70A 200V
SCRs 800V 10A
SCRs 800V 12A
SCRs 800V 15A
SCRs 800V 16A AEC-Q101
SCRs 800V 6A
SCRs 800V 8A SCR TO220 ISO
SCRs 800V 8A
SCRs 800V16A
SCRs 8A 1000V
SCRs 8A 200uA 400V Sensing
SCRs 8A 200uA 400V
SCRs 8A 500uA 400V Sensing
SCRs 8A 500uA 400V
SCRs 8A 600V Sensing
SCRs 8A 600V
SCRs 8A 800V
SCRs Phase Control Thyristor
SCRs S4006L
SCRs S4006LS2 Sensing
SCRs S4008L
SCRs S4008R
SCRs S4010DRP
SCRs S4010L
SCRs S4N1RP
SCRs S6002xS for EV Series 1.5 Amp Sensitive SCRs TO92
SCRs S6006L
SCRs S6N1RP
SCRs SCR 400V .8A 12uA COMPAK C Package
SCRs SCR 400V 10A TO263
SCRs SCR 400V 12A TO220
SCRs SCR 400V 12A TO263
SCRs SCR 400V 35A Iso
SCRs SCR 400V 40A LOW TQ TO263
SCRs SCR 400V 40A TO220
SCRs SCR 400V 55A
SCRs SCR 400V 65A Iso
SCRs SCR 400V 6A TO263
SCRs SCR 400V 70A
SCRs SCR 400V 8A TO251
SCRs SCR 400V 8A TO263
SCRs SCR 600V 10A TO263
SCRs SCR 600V 12A TO263
SCRs SCR 600V 25A TO220
SCRs SCR 600V 35A Iso
SCRs SCR 600V 40A LOW TQ TO263
SCRs SCR 600V 55A
SCRs SCR 600V 65A Iso
SCRs SCR 600V 65A TO218
SCRs SCR 600V 6A TO263
SCRs SCR 600V 70A
SCRs SCR 600V 8A TO220
SCRs SCR 600V 8A TO263
SCRs SCR 600V 8A
SCRs SCR 800V 10A TO263
SCRs SCR 800V 12A TO263
SCRs SCR 800V 15A
SCRs SCR 800V 6A TO263
SCRs SCR 800V 8A TO263
SCRs Sec SCR 600V 2A 200?A SOT223
SCRs Sen SCR .8A 200uA 600V
SCRs Sen SCR 400V .8A 200uA
SCRs Sen SCR 400V .8A 50 A SOT89
SCRs Sen SCR 400V .8A 50uA
SCRs Sen SCR 400V .8A 5uA
SCRs Sen SCR 400V 1.5A 100 A SOT223
SCRs Sen SCR 400V 1.5A 100 A SOT89
SCRs Sen SCR 400V 1.5A 100 A TO92WB
SCRs Sen SCR 400V 1.5A 200 A SOT89
SCRs Sen SCR 400V 1.5A 200uA
SCRs Sen SCR 400V 10A TO263
SCRs Sen SCR 400V 6A TO263
SCRs Sen SCR 400V 8A 200uA TO251
SCRs Sen SCR 400V 8A 500 A TO220 NON-ISO
SCRs Sen SCR 400V 8A TO263
SCRs Sen SCR 600V .8A 200uA
SCRs Sen SCR 600V .8A 5 uA
SCRs Sen SCR 600V .8A 50 A SOT89
SCRs Sen SCR 600V .8A 50 hA TO92WB
SCRs Sen SCR 600V .8A 50 uA
SCRs Sen SCR 600V .8A 50uA
SCRs Sen SCR 600V .8A 5uA
SCRs SEN SCR 600V .8A
SCRs Sen SCR 600V 1.5A 100 A SOT223
SCRs Sen SCR 600V 1.5A 100 A SOT89
SCRs Sen SCR 600V 1.5A 100 A TO92WB
SCRs Sen SCR 600V 1.5A 200 A SOT89
SCRs Sen SCR 600V 1.5A 200hA TO92WB
SCRs Sen SCR 600V 1.5A 200uA
SCRs Sen SCR 600V 10A TO263
SCRs Sen SCR 600V 2A 200 ?A TO92WB
SCRs Sen SCR 600V 6A TO263
SCRs Sen SCR 600V 8A 100 A TO252
SCRs Sen SCR 600V 8A 50 A TO252
SCRs Sen SCR 600V 8A TO263
SCRs Sen SCR 800V .8A 200uA
SCRs Sen SCR400V 8A 200UA
SCRs Sen SCR600V 8A 200UA
SCRs Sensing
Thyristor Surge Protection Devices (TSPD) SxX8BBS Series for EV Series 0.8 Amp Sensitive SCRs SOT-23
Triacs 1000V 10A 25-25-25mA
Triacs 1000V 10A 50-50-50mA
Triacs 1000V 12A 10-10-10mA
Triacs 1000V 12A 50-50-50mA
Triacs 1000V 12A
Triacs 1000V 15A 50-50-50mA
Triacs 1000V 16A 20-20-20mA
Triacs 1000V 16A 35-35-35mA
Triacs 1000V 16A 80-80-80mA
Triacs 1000V 25A 50-50-50mA
Triacs 1000V 25A 80-80-80mA
Triacs 1000V 25A
Triacs 1000V 40A ALTSTR ISO 80-80-80 mA TO218
Triacs 1000V 4A 25-25-25mA
Triacs 1000V 6A 35-35-35mA
Triacs 1000V 6A 50-50-50mA
Triacs 1000V 6A
Triacs 1000V 8A 35-35-35mA
Triacs 1000V 8A 50-50-50mA
Triacs 1000V 8A
Triacs 60V 16A 10mA HI TEMP TO-220AB Non-Isolate
Triacs 60V 16A 10mA HI TEMP TO-263 (D2 -Pak)
Triacs 60V 16A 20mA HI TEMP TO-263 (D2 -Pak)
Triacs 60V 16A 35mA HI TEMP TO-220AB Isolated
Triacs 60V 16A 35mA HI TEMP TO-220AB Non-Isolate
Triacs 60V 16A 35mA HI TEMP TO-263 (D2 -Pak)
Triacs 60V 16A 80mA HI TEMP TO-220AB Isolated
Triacs 60V 16A 80mA HI TEMP TO-220AB Non-Isolate
Triacs 60V 16A 80mA HI TEMP TO-263 (D2 -Pak)
Triacs 60V 25A 50mA HI TEMP TO-220AB Isolated
Triacs 60V 25A 50mA HI TEMP TO-220AB Non-Isolate
Triacs 60V 25A 50mA HI TEMP TO-263 (D2 -Pak)
Triacs 60V 25A 80mA HI TEMP TO-218AC Isolated
Triacs 60V 25A 80mA HI TEMP TO-218X Isolated
Triacs 60V 25A 80mA HI TEMP TO-220AB Isolated
Triacs 60V 25A 80mA HI TEMP TO-220AB Non-Isolate
Triacs 60V 25A 80mA HI TEMP TO-263 (D2 -Pak)
Triacs Altnstr 1000V 6A 35 35 35 mA TO252
Triacs Altnstr 1000V 6A
Triacs Altnstr 1000V 8A 35 35 35 mA TO252
Triacs Altnstr 1000V 8A 35-35-35 mA
Triacs Altstr 1000V 25A Iso 80-80-80 mA
Triacs Altstr 1000V 40A Iso 100-100-100mA
Triacs QJxx12xHx Series for 12 Amp High Temperature Alternistor Triacs TO-220L
Triacs QJxx12xHx Series for 12 Amp High Temperature Alternistor Triacs TO-220R
Triacs QJxx12xHx Series for 12 Amp High Temperature Alternistor Triacs TO-263 D -PAK
Triacs QJxx16xHx Series for 16 Amp High Temperature Alternistor Triacs TO-220L
Triacs QJxx16xHx Series for 16 Amp High Temperature Alternistor Triacs TO-220R
Triacs QJxx16xHx Series for 16 Amp High Temperature Alternistor Triacs TO-263 D -PAK
Triacs QJxx25xHx Series for 25 Amp High Temperature Alternistor Triacs TO-220L
Triacs QJxx25xHx Series for 25 Amp High Temperature Alternistor Triacs TO-220R
Triacs QJxx25xHx Series for 25 Amp High Temperature Alternistor Triacs TO-263 D2-Pak
Triacs QJxx30LH4 Series for 30 Amp High Temperature Alternistor Triacs TO-220L
Triacs QJxx40xx Series for 40 Amp High Temperature Alternistor Triacs TO-218AC
Triacs QJxx40xx Series for 40 Amp High Temperature Alternistor Triacs TO-218X
Triacs Triac 1000V 25A 50-50-50 mA TO220
Triacs TRIAC 1000V 25A TO220L
Triacs TRIAC 1000V 40A TO218AC
Triacs TRIAC 1000V 40A TO218X

<< Prev Next >>