Littelfuse, Inc. TRIACs QK015N5TP

Description
TRIAC Standard 1kV 15A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
TRIAC Standard 1kV 15A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - QK015N5TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 1kV 15A Surface Mount TO-263 (D2Pak)

TRIAC Standard 1kV 15A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1002115-QK015N5TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1002115-QK015N5TP
Discrete Semiconductor Products - Thyristors - TRIACs 1002115-QK015N5TP
Win Source Part Number: 1002115-QK015N5TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 70 mA Configuration: Single Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 50 mA Current - On State (It (RMS)) (Max): 15 A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Standard Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -QK015N5TP

Win Source Part Number: 1002115-QK015N5TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 70 mA
Configuration: Single
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 15 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Standard
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -QK015N5TP

Buy Now Datasheet
Singapore, Singapore
1KV 15A Triac
300-QK015N5TP
1KV 15A Triac 300-QK015N5TP
TRIAC 1KV 15A TO263 Product overview: QK015N5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK015N5TP can be used for catalog matching and distributor lookup.

TRIAC 1KV 15A TO263 Product overview: QK015N5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK015N5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1697 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1697
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1697
Triac; Peak Repetitive Off State Voltage:1kV; On State RMS Current:15A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:1kV; On State RMS Current:15A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 1000V 15A 50-50-50mA

Triacs 1000V 15A 50-50-50mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QK015N5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK015N5TP
Discrete Semiconductor Products - Thyristors - TRIACs QK015N5TP
TRIAC 1KV 15A TO263

TRIAC 1KV 15A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number QK015N5TP-ND 1002115-QK015N5TP 300-QK015N5TP 71J1697 QK015N5TP QK015N5TP
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 1KV 15A Triac Triac; Peak Repetitive Off State Voltage Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263-3 D2PAK; TO-263 (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 1000 volts 1000 volts
ITSM 15 amps
IGT 50 mA 50 mA
Unlock Full Specs
to access all available technical data