Littelfuse, Inc. TRIACs QK010NH5TP

Description
TRIAC Alternistor - Snubberless 1kV 10A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 1kV 10A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - QK010NH5TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 1kV 10A Surface Mount TO-263 (D2Pak)

TRIAC Alternistor - Snubberless 1kV 10A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
1KV 10A Triac
300-QK010NH5TP
1KV 10A Triac 300-QK010NH5TP
TRIAC ALTERNISTOR 1KV 10A TO263 Product overview: QK010NH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK010NH5TP can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 1KV 10A TO263 Product overview: QK010NH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK010NH5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1178386-QK010NH5TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1178386-QK010NH5TP
Discrete Semiconductor Products - Thyristors - TRIACs 1178386-QK010NH5TP
Win Source Part Number: 1178386-QK010NH5TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50 mA Configuration: Single Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 50 mA Current - On State (It (RMS)) (Max): 10 A Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A Triac Type: Alternistor - Snubberless Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -QK010NH5TP

Win Source Part Number: 1178386-QK010NH5TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50 mA
Configuration: Single
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 10 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A
Triac Type: Alternistor - Snubberless
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -QK010NH5TP

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1693 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1693
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1693
Triac; Peak Repetitive Off State Voltage:1kV; On State RMS Current:10A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:110A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:1kV; On State RMS Current:10A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:110A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - QK010NH5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK010NH5TP
Discrete Semiconductor Products - Thyristors - TRIACs QK010NH5TP
TRIAC ALTERNISTOR 1KV 10A TO263

TRIAC ALTERNISTOR 1KV 10A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs 1000V 10A 50-50-50mA

Triacs 1000V 10A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number QK010NH5TP-ND 300-QK010NH5TP 1178386-QK010NH5TP 71J1693 QK010NH5TP QK010NH5TP
Product Name TRIACs 1KV 10A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 Tube D2PAK; TO-263 (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
VDRM 1000 volts 1000 volts
ITSM 10 amps
Unlock Full Specs
to access all available technical data