Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - TRIACs QJ6016NH6RP

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ6016NH6RP
Discrete Semiconductor Products - Thyristors - TRIACs QJ6016NH6RP
TRIAC ALTERNISTOR 600V 16A TO263

TRIAC ALTERNISTOR 600V 16A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs 60V 16A 80mA HI TEMP TO-263 (D2 -Pak)

Triacs 60V 16A 80mA HI TEMP TO-263 (D2 -Pak)

Supplier's Site Datasheet
TRIACs - F10274TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

Supplier's Site Datasheet
TRIACs - F10274CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

Supplier's Site Datasheet
TRIACs - F10274DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

Supplier's Site Datasheet
Traic, 16A, 600V, 0.5W, To-263-3 Rohs Compliant Littelfuse - 38AK6733 - Newark, An Avnet Company
Chicago, IL, United States
Traic, 16A, 600V, 0.5W, To-263-3 Rohs Compliant Littelfuse
38AK6733
Traic, 16A, 600V, 0.5W, To-263-3 Rohs Compliant Littelfuse 38AK6733
TRAIC, 16A, 600V, 0.5W, TO-263-3 ROHS COMPLIANT: YES

TRAIC, 16A, 600V, 0.5W, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Triacs
Product Number QJ6016NH6RP QJ6016NH6RP F10274TR-ND 38AK6733
Product Name Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs Traic, 16A, 600V, 0.5W, To-263-3 Rohs Compliant Littelfuse
Package Type TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 600 volts
IGT 80 mA
VGT 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR TO-255AA 4A - C106MG - Littelfuse, Inc.
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 600 volts
View Details
6 suppliers
 - 1231482P - RS Components, Ltd.
RS Components, Ltd.
Specs
Pin Count 3
VDRM 600 volts
VRRM 600 volts
View Details
Thyristor - C228M1 - Elite Semiconductor Products, Inc.
Elite Semiconductor Products, Inc.
Specs
Thyristor Type SCR
Package Type TO-48
Pin Count 1
View Details
Thyristor - 2N2327A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
Specs
Thyristor Type SCR
VRRM 250 volts
IT(RMS) 1.6 amps
View Details