Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8012LH4TP

Description
This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. 150C High Junction Temperature with Glass passivated. Surge capability up to 120 A The L-package has an isolation rating of 2500VRMS Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Requires only a small gate activation pulse in each half-cycle RoHS Compliant
Request a Quote Datasheet
Description
This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. 150C High Junction Temperature with Glass passivated. Surge capability up to 120 A The L-package has an isolation rating of 2500VRMS Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Requires only a small gate activation pulse in each half-cycle RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8012LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8012LH4TP
Low Power TRIAC up to 1200V QJ8012LH4TP
This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. 150C High Junction Temperature with Glass passivated. Surge capability up to 120 A The L-package has an isolation rating of 2500VRMS Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Requires only a small gate activation pulse in each half-cycle RoHS Compliant

This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. 150C High Junction Temperature with Glass passivated. Surge capability up to 120 A The L-package has an isolation rating of 2500VRMS Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Requires only a small gate activation pulse in each half-cycle RoHS Compliant

Supplier's Site Datasheet
TRIACs - QJ8012LH4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220AB-L

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs QJxx12xHx Series for 12 Amp High Temperature Alternistor Triacs TO-220L

Triacs QJxx12xHx Series for 12 Amp High Temperature Alternistor Triacs TO-220L

Buy Now
Triac, 800V, 12A, To-220 Rohs Compliant Littelfuse - 64AH8092 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 12A, To-220 Rohs Compliant Littelfuse
64AH8092
Triac, 800V, 12A, To-220 Rohs Compliant Littelfuse 64AH8092
TRIAC, 800V, 12A, TO-220 ROHS COMPLIANT: YES

TRIAC, 800V, 12A, TO-220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QJ8012LH4TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8012LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8012LH4TP
TRIAC ALTERNSTR 800V 12A TO220AB

TRIAC ALTERNSTR 800V 12A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Triacs Triacs
Product Number QJ8012LH4TP QJ8012LH4TP-ND QJ8012LH4TP 64AH8092 QJ8012LH4TP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Triac, 800V, 12A, To-220 Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data