Littelfuse, Inc. TRIACs QK012NH5TP

Description
TRIAC Alternistor - Snubberless 1kV 12A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 1kV 12A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - QK012NH5TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 1kV 12A Surface Mount TO-263 (D2Pak)

TRIAC Alternistor - Snubberless 1kV 12A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 1000V 12A 50-50-50mA

Triacs 1000V 12A 50-50-50mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QK012NH5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK012NH5TP
Discrete Semiconductor Products - Thyristors - TRIACs QK012NH5TP
TRIAC ALTERNISTOR 1KV 12A TO263

TRIAC ALTERNISTOR 1KV 12A TO263

Supplier's Site
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1696 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1696
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1696
Triac; Peak Repetitive Off State Voltage:1kV; On State RMS Current:12A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:110A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:1kV; On State RMS Current:12A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:110A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Triacs Triacs
Product Number QK012NH5TP-ND QK012NH5TP QK012NH5TP 71J1696
Product Name TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1000 volts
IGT 50 mA
Unlock Full Specs
to access all available technical data