TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)
TRIAC ALTERNISTOR 600V 16A TO263
TRIAC, 600V, 16A, TO-263AB ROHS COMPLIANT: YES
Triacs 60V 16A 35mA HI TEMP TO-263 (D2 -Pak)
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | F10273DKR-ND | QJ6016NH4RP | 54AH3675 | QJ6016NH4RP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 16A, To-263Ab Rohs Compliant Littelfuse | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VDRM | 600 volts | |||
| IGT | 35 mA |