Littelfuse, Inc. Low Power TRIAC up to 1200V QJ6040KH7TP

Description
The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C
Request a Quote Datasheet
Description
The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ6040KH7TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ6040KH7TP
Low Power TRIAC up to 1200V QJ6040KH7TP
The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C

The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C

Supplier's Site Datasheet
TRIACs - QJ6040KH7TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-218AC Isolated

TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-218AC Isolated

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ6040KH7TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ6040KH7TP
TRIAC ALTERNSTR 600V 40A TO218AC

TRIAC ALTERNSTR 600V 40A TO218AC

Supplier's Site
Sheung Wan, Hong Kong
Triacs QJxx40xx Series for 40 Amp High Temperature Alternistor Triacs TO-218AC

Triacs QJxx40xx Series for 40 Amp High Temperature Alternistor Triacs TO-218AC

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number QJ6040KH7TP QJ6040KH7TP-ND QJ6040KH7TP QJ6040KH7TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 40 amps 40 amps
Package Type TO-218-3 Isolated Tab, TO-218AC TO-218-3 Isolated Tab, TO-218AC
Unlock Full Specs
to access all available technical data