Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8040K4TP

Description
The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C
Request a Quote Datasheet
Description
The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8040K4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8040K4TP
Low Power TRIAC up to 1200V QJ8040K4TP
The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C

The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C

Supplier's Site Datasheet
TRIACs - QJ8040K4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 40A Through Hole TO-218AC Isolated

TRIAC Standard 800V 40A Through Hole TO-218AC Isolated

Buy Now Datasheet
Triac, 800V, 40A, To-218Ac Rohs Compliant Littelfuse - 64AH8106 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 40A, To-218Ac Rohs Compliant Littelfuse
64AH8106
Triac, 800V, 40A, To-218Ac Rohs Compliant Littelfuse 64AH8106
TRIAC, 800V, 40A, TO-218AC ROHS COMPLIANT: YES

TRIAC, 800V, 40A, TO-218AC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs QJxx40xx Series for 40 Amp High Temperature Alternistor Triacs TO-218AC

Triacs QJxx40xx Series for 40 Amp High Temperature Alternistor Triacs TO-218AC

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8040K4TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8040K4TP
TRIAC 800V 40A TO218AC

TRIAC 800V 40A TO218AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs
Product Number QJ8040K4TP QJ8040K4TP-ND 64AH8106 QJ8040K4TP QJ8040K4TP
Product Name Low Power TRIAC up to 1200V TRIACs Triac, 800V, 40A, To-218Ac Rohs Compliant Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 40 amps 40 amps
Package Type TO-218-3 Isolated Tab, TO-218AC TO-218-3 Isolated Tab, TO-218AC
Unlock Full Specs
to access all available technical data