VAST STOCK CO., LIMITED Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Diacs 32 Volt Trigger
Diacs 40 Volt Trigger
Diacs DIAC/TRIGGER DIODE
Diacs THY-DIAC 30/34V 2.0A SMA
SCR Modules 60 Amps 1200V
SCR Modules 6500V - 40A SiC Discrete Thyrstr
SCR Modules 6500V - 80A SiC Discrete Thyrstr
SCR Modules 6500V 40A SiC Thyristor
SCR Modules 6500V 60A SiC Thyristor
SCR Modules GenX3 1200V IGBTs
SCR Modules High Efficiency Thyristor Module
SCR Modules PWR DIODE -FRED SOT-227B (MINI
SCR Modules PWR DISC-FRED (MINIBLOC)
SCR Modules PWR DISC-FRED SOT-227UI(MINIB
SCR Modules PWRDIODE -SONIC SOT-227B MINIB
SCR Modules THYR / DIODE MODULE DK
SCR Modules THYRISTOR 1600V 61A
SCR Modules Thyristor Module Phase Leg
SCRs .8A 500A 600V Sen SCR
SCRs 0.8A 200V
SCRs 0.8A 400V
SCRs 0.8A 600V
SCRs 0.8A Rms 600Vdrm 200uA 0.8V
SCRs 1000V 20A
SCRs 1000V 25A
SCRs 1200V non-insulated SCR 50A 50mA
SCRs 1200Vrrm 1300Vrsm 63A 40AV 1000 Itsm
SCRs 1600V 25A
SCRs 19 Amps 1200V
SCRs 19 Amps 800V
SCRs 20 Amps 1200V
SCRs 20 Amps 1400V
SCRs 20 Amps 1600V
SCRs 20 Amps 2200V
SCRs 20 Amps 2500V
SCRs 200V 4A
SCRs 22 Amps 1200V
SCRs 22 Amps 800V
SCRs 30 Amp 1200 Volt
SCRs 30 Amp 600 Volt
SCRs 30 Amp 800 Volt
SCRs 30 Amps 1400V
SCRs 30 Amps 1600V
SCRs 35A Vrrm 600 350A 1.0A Waffle Pack
SCRs 400V .8A 12uA
SCRs 400V .8A 200uA Sensing
SCRs 400V .8A 500uA Sensing
SCRs 400V .8A 500uA
SCRs 400V .8A 50uA Sensing
SCRs 400V .8A 50uA
SCRs 400V 20A
SCRs 400V 25A
SCRs 400V 40A 15-35mA AEC-Q101
SCRs 400V 40A 30-45mA AEC-Q101
SCRs 400V 40A 38-65mA AEC-Q101
SCRs 400V 4A
SCRs 400v Sc-73 Scr Sens Gate
SCRs 45 Amps 1200V
SCRs 45 Amps 1600V
SCRs 45 Amps 800V
SCRs 50 Amp 1000 Volt
SCRs 50 Amp 1200 Volt
SCRs 50 Amp 200 Volt
SCRs 50 Amp 800 Volt
SCRs 50 Amps 1200V
SCRs 50 Amps 1600V
SCRs 50A SCRS
SCRs 50A STANDARD SCRs
SCRs 50V 8A
SCRs 60 Amps 1200V
SCRs 60 Amps 1400V
SCRs 60 Amps 1600V
SCRs 600V .8A 12uA Sensing
SCRs 600V .8A 12uA
SCRs 600V .8A 200uA
SCRs 600V .8A 500uA Sensing
SCRs 600V .8A 500uA
SCRs 600V .8A 50uA Sensing
SCRs 600V .8A 50uA
SCRs 600V 20A
SCRs 600V 25A
SCRs 600V 4A
SCRs 600Vdrm 800Vrrm 35A 40W 350A Itsm SCR
SCRs 800V 10A
SCRs 800V 20A
SCRs 800V 25A
SCRs Diode
SCRs DISC IGBT XPT-HI VOLTAGE
SCRs Fire Lighter Circuit
SCRs High Efficiency Single Thryistor
SCRs High Efficiency Std Rectifier Phase Leg
SCRs High Efficiency Thryistor Phase Leg
SCRs High Recovery Speed Low VF Low IR
SCRs High Voltage Phase Control Thyristor
SCRs Phase Control Thyristors, SCRs
SCRs PNPN Ctrl Rectifier 300V 4.0A 20A Itsm
SCRs Power Module - Pb Free
SCRs PW THYRISTR -TRIAC TO-220AB/TO
SCRs PWR THYRISTOR -SCR ISOPLUS247
SCRs PWR THYRISTOR -SCR TO-220AB/TO
SCRs PWR THYRISTOR -SCR TO-247AD
SCRs PWR THYRISTOR -SCR TO-252D
SCRs PWR THYRISTOR -SCR TO-263D2
SCRs PWR THYRISTOR -SCR TO-264(3)
SCRs PWR THYRISTOR -SCR TO-268AA
SCRs PWR THYRISTOR -SCR TO-3P (3)
SCRs PWR THYRISTOR -TRIAC ISOPLUS24
SCRs PWR THYRISTOR -TRIAC TO-247AD
SCRs Schottky Barrier Diode
SCRs SCR
SCRs SMD SCR
SCRs SMD Silocon Controlled Rectifier
SCRs Super Fast Recovery Hi Voltage Low Noise
SCRs Thyristor - Lead Free
SCRs Thyristor SCR
SCRs Thyristor
SCRs TRIAC
SCRs
Sidacs 1 Amps 1000V
Sidacs 1 Amps 1200V
Sidacs 1 Amps 1300V
Sidacs 1 Amps 1400V
Sidacs 1 Amps 1500V
Sidacs 1 Amps 1600V
Sidacs 1 Amps 1700V
Sidacs 1 Amps 1800V
Sidacs 1 Amps 1900V
Sidacs 1 Amps 2000V
Sidacs 1 Amps 2100V
Sidacs 1 Amps 2200V
Sidacs 1 Amps 2300V
Sidacs 1 Amps 2400V
Sidacs 1 Amps 2500V
Sidacs 1 Amps 2600V
Sidacs 1 Amps 2800V
Sidacs 1 Amps 3000V
Sidacs 1 Amps 3200V
Sidacs 1 Amps 3400V
Sidacs 1 Amps 3800V
Sidacs 1 Amps 4000V
Sidacs 1 Amps 4200V
Sidacs 1 Amps 600V
Sidacs 1 Amps 700V
Sidacs 1 Amps 800V
Sidacs 1 Amps 900V
Sidacs 100V DO-15
Sidacs 100V DO-214AC 2L
Sidacs 105V
Sidacs 110V DO-15
Sidacs 110V DO-214AC 2L
Sidacs 110V Sidac TO92
Sidacs 110V
Sidacs 120V DO-15
Sidacs 120V DO-214AC 2L
Sidacs 120V Sidac TO92
Sidacs 120V
Sidacs 130V DO-15
Sidacs 130V DO-214AC 2L
Sidacs 130V Sidac TO92
Sidacs 130V
Sidacs 140V DO-15
Sidacs 140V DO-214AC 2L
Sidacs 140V Sidac DO15
Sidacs 140V SIDAC TO92
Sidacs 140V
Sidacs 150V DO-214AC 2L
Sidacs 150V
Sidacs 160V SIDAC DO15
Sidacs 180V Sidac 2L DO214
Sidacs 200V DO-15
Sidacs 200V DO-214AC 2L
Sidacs 200V SIDAC 2L Uni-Directional
Sidacs 200V Sidac DO15 High Energy
Sidacs 200V Sidac DO15
Sidacs 200V Sidac TO92
Sidacs 200V SidacUNI DO15
Sidacs 200V
Sidacs 220V DO-15
Sidacs 220V DO-214AC 2L
Sidacs 220V MP Sidac DO15
Sidacs 220V Sidac DO15 High Energy
Sidacs 220V Sidac DO15
Sidacs 220V Sidac TO92
Sidacs 220V SidacUNI DO15
Sidacs 220V
Sidacs 230V DO-214AC 2L
Sidacs 240V DO-15
Sidacs 240V DO-214AC 2L
Sidacs 240V MP Sidac DO15
Sidacs 240V SIDAC 2L Uni-Directional
Sidacs 240V Sidac DO15 High Energy
Sidacs 240V Sidac DO15
Sidacs 240V Sidac TO92 High Energy
Sidacs 240V SidacUNI DO15
Sidacs 240V
Sidacs 80V DO-214AC 2L
Sidacs 9090 DO-214AC 2L
Sidacs 90V DO-15
Sidacs 90V Sidac TO92
Sidacs 90V
Sidacs Bidirectional Sidac
Sidacs Breakover Diodes
Sidacs ITSM=20 VBO= 110-125
Sidacs ITSM=20 VBO= 240-270
Sidacs MP SIDAC 220V DO15
Sidacs MP SIDAC 240V DO15
Sidacs SIDAC 180V DO-15
Sidacs SIDAC 180V DO214AC 2L
Sidacs SIDAC 200V HI ENERGY 2L
Sidacs Sidac 200V HI ENERGY
Sidacs SIDAC 200V
Sidacs SIDAC 220V HI ENERGY 2L
Sidacs Sidac 220V HI ENERGY
Sidacs Sidac 220V TO92
Sidacs SIDAC 220V
Sidacs SIDAC 230V DO15
Sidacs SIDAC 230V DO214 2L
Sidacs SIDAC 240V HI ENERGY 2L
Sidacs Sidac 240V HI ENERGY
Sidacs SIDAC 240V
Sidacs Sidac Bi-Directional
Sidacs SIDAC K1V series (Bi-directional)
Sidacs Sidac Uni-Directional
Sidacs Sidac
Sidacs Unidirect 115V 1.0A
Sidacs Unidirect 120V 1.0A
Sidacs Unidirect 170V 1.0A
Sidacs Unidirect 190V 1.0A
Sidacs Unidirect 210V 1.0A
Sidacs Unidirect 70V 1.0A
Sidacs Unidirect 90V 1.0
Sidacs Unidirect 90V 1.0A
Thyristor Surge Protection Devices (TSPD) 12V 30A
Thyristor Surge Protection Devices (TSPD) 18V 30A
Thyristor Surge Protection Devices (TSPD) 24V 30A
Thyristor Surge Protection Devices (TSPD) 36V 30A
Thyristor Surge Protection Devices (TSPD) 8V 30A
Triacs 12 Amp 600 Volt
Triacs 12 Amp 700 Volt
Triacs 12 Amp 800 Volt
Triacs 12A THYRISTOR TRIAC
Triacs 12A TRIAC 35mA IGT
Triacs 12A TRIAC 50mA IGT
Triacs 16 Amp 600 Volt
Triacs 16 Amp 800 Volt
Triacs 1600V 30A Triac
Triacs 16A 35mA 600V IGT 3 QUAD
Triacs 16A 35mA 800V IGT 3 QUAD
Triacs 16A 50mA 600V IGT 3 QUAD
Triacs 16A 50mA 800V IGT 3 QUAD
Triacs 16A Triacs
Triacs 25 A standard and Snuberless 34 Triacs
Triacs 25 Amp 600 Volt
Triacs 25 Amp 800 Volt
Triacs 30A 1200V ISO 247
Triacs 40 Amp 600 Volt
Triacs 40 Amp 800 Volt
Triacs 600V 25A 50mA AEC-Q101
Triacs 600V 25A 50mA HI TEMP 150C
Triacs ALT 600V 25A 50-50-50MA
Triacs Altnstr 600V 25A 50-50-50 mA TO263
Triacs PWR THYRISTOR -TRIAC ISOPLUS24
Triacs PWR THYRISTOR -TRIAC TO-247AD
Triacs PWR THYRISTOR -TRIAC TO-263D2
Triacs SMD Triac

<< Prev Next >>