TRIAC Alternistor - Snubberless 1kV 8A Through Hole TO-251AA
TRIAC ALTERNISTOR 1KV 8A TO251AA
Triacs Altnstr 1000V 8A 35-35-35 mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | QK008VH4TP-ND | QK008VH4TP | QK008VH4TP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 1000 volts |