The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C
TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-218X Isolated
Triacs QJxx40xx Series for 40 Amp High Temperature Alternistor Triacs TO-218X
TRIAC ALTERNSTR 600V 40A TO218X
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | QJ6040JH7TP | QJ6040JH7TP-ND | QJ6040JH7TP | QJ6040JH7TP |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| VDRM | 600 volts | 600 volts | ||
| VTM | 1.6 volts | |||
| IT(RMS) | 40 amps | 40 amps | ||
| Package Type | TO-218X-3 Isolated Tab | TO-218X-3 Isolated Tab |