Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - TRIACs QJ6016NH3RP

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ6016NH3RP
Discrete Semiconductor Products - Thyristors - TRIACs QJ6016NH3RP
TRIAC ALTERNISTOR 600V 16A TO263

TRIAC ALTERNISTOR 600V 16A TO263

Supplier's Site
TRIACs - F10298DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

Supplier's Site Datasheet
TRIACs - F10298CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

Supplier's Site Datasheet
TRIACs - F10298TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 60V 16A 20mA HI TEMP TO-263 (D2 -Pak)

Triacs 60V 16A 20mA HI TEMP TO-263 (D2 -Pak)

Supplier's Site Datasheet
Traic, 16A, 600V, 0.5W, To-263-3 Rohs Compliant Littelfuse - 38AK6732 - Newark, An Avnet Company
Chicago, IL, United States
Traic, 16A, 600V, 0.5W, To-263-3 Rohs Compliant Littelfuse
38AK6732
Traic, 16A, 600V, 0.5W, To-263-3 Rohs Compliant Littelfuse 38AK6732
TRAIC, 16A, 600V, 0.5W, TO-263-3 ROHS COMPLIANT: YES

TRAIC, 16A, 600V, 0.5W, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Triacs
Product Number QJ6016NH3RP F10298DKR-ND QJ6016NH3RP 38AK6732
Product Name Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs Traic, 16A, 600V, 0.5W, To-263-3 Rohs Compliant Littelfuse
Package Type TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 600 volts
IGT 20 mA
VGT 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DO214AA LCAS Protector - A0609CA2LRP - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
Standards and Certifications RoHS
View Details
2 suppliers
 - 1231486P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-220
Pin Count 3
VDRM 600 volts
View Details
Thyristor - C152T - Elite Semiconductor Products, Inc.
Elite Semiconductor Products, Inc.
Specs
Thyristor Type SCR
Pin Count 1
VDRM 900 volts
View Details
Thyristor - TIC206B - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
Specs
VRRM 400 volts
ITSM 30 amps
IGT 10 mA
View Details