Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8012NH4RP

Description
This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. 150C High Junction Temperature with Glass passivated. Surge capability up to 120 A The L-package has an isolation rating of 2500VRMS Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Requires only a small gate activation pulse in each half-cycle RoHS Compliant
Request a Quote Datasheet
Description
This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. 150C High Junction Temperature with Glass passivated. Surge capability up to 120 A The L-package has an isolation rating of 2500VRMS Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Requires only a small gate activation pulse in each half-cycle RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8012NH4RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8012NH4RP
Low Power TRIAC up to 1200V QJ8012NH4RP
This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. 150C High Junction Temperature with Glass passivated. Surge capability up to 120 A The L-package has an isolation rating of 2500VRMS Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Requires only a small gate activation pulse in each half-cycle RoHS Compliant

This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. 150C High Junction Temperature with Glass passivated. Surge capability up to 120 A The L-package has an isolation rating of 2500VRMS Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Requires only a small gate activation pulse in each half-cycle RoHS Compliant

Supplier's Site Datasheet
TRIACs - 18-QJ8012NH4RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount TO-263AB (D²PAK)

TRIAC Alternistor - Snubberless 800V 12A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
TRIACs - 18-QJ8012NH4RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount TO-263AB (D²PAK)

TRIAC Alternistor - Snubberless 800V 12A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
TRIACs - 18-QJ8012NH4RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount TO-263AB (D²PAK)

TRIAC Alternistor - Snubberless 800V 12A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8012NH4RP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8012NH4RP
TRIAC ALTERNSTR 800V 12A TO263AB

TRIAC ALTERNSTR 800V 12A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs QJxx12xHx Series for 12 Amp High Temperature Alternistor Triacs TO-263 D -PAK

Triacs QJxx12xHx Series for 12 Amp High Temperature Alternistor Triacs TO-263 D -PAK

Buy Now
Triac, 800V, 12A, To-263Ab Rohs Compliant Littelfuse - 64AH8093 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 12A, To-263Ab Rohs Compliant Littelfuse
64AH8093
Triac, 800V, 12A, To-263Ab Rohs Compliant Littelfuse 64AH8093
TRIAC, 800V, 12A, TO-263AB ROHS COMPLIANT: YES

TRIAC, 800V, 12A, TO-263AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Thyristors Triacs
Product Number QJ8012NH4RP 18-QJ8012NH4RPDKR-ND QJ8012NH4RP QJ8012NH4RP 64AH8093
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 800V, 12A, To-263Ab Rohs Compliant Littelfuse
VDRM 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data