Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8016LH4TP

Description
This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8016LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8016LH4TP
Low Power TRIAC up to 1200V QJ8016LH4TP
This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant

This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - QJ8016LH4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Through Hole ITO-220AB

TRIAC Alternistor - Snubberless 800V 16A Through Hole ITO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs QJxx16xHx Series for 16 Amp High Temperature Alternistor Triacs TO-220L

Triacs QJxx16xHx Series for 16 Amp High Temperature Alternistor Triacs TO-220L

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QJ8016LH4TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8016LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8016LH4TP
TRIAC ALTRNSTR 800V 16A ITO220AB

TRIAC ALTRNSTR 800V 16A ITO220AB

Supplier's Site
Triac, 800V, 16A, To-220Ab Rohs Compliant Littelfuse - 64AH8095 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 16A, To-220Ab Rohs Compliant Littelfuse
64AH8095
Triac, 800V, 16A, To-220Ab Rohs Compliant Littelfuse 64AH8095
TRIAC, 800V, 16A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 16A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Triacs Triacs
Product Number QJ8016LH4TP QJ8016LH4TP-ND QJ8016LH4TP QJ8016LH4TP 64AH8095
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 16A, To-220Ab Rohs Compliant Littelfuse
VDRM 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data