Littelfuse, Inc. Low Power TRIAC up to 1200V QK006LH4TP

Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QK006LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QK006LH4TP
Low Power TRIAC up to 1200V QK006LH4TP
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A Electrically isolated "L - Package" is UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - F9593-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9593-ND
TRIACs F9593-ND
TRIAC Alternistor - Snubberless 1kV 6A Through Hole ITO-220AB

TRIAC Alternistor - Snubberless 1kV 6A Through Hole ITO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 1000V 6A 35-35-35mA

Triacs 1000V 6A 35-35-35mA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK006LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs QK006LH4TP
TRIAC ALTERNISTOR 1KV 6A ITO220

TRIAC ALTERNISTOR 1KV 6A ITO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Triacs
Product Number QK006LH4TP F9593-ND QK006LH4TP QK006LH4TP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 1000 volts 1000 volts
VTM 1.6 volts
IT(RMS) 6 amps 6 amps
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data