This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant
TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220AB
Triacs QJxx16xHx Series for 16 Amp High Temperature Alternistor Triacs TO-220R
TRIAC ALTERNSTR 800V 16A TO220AB
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | QJ8016RH3TP | QJ8016RH3TP-ND | QJ8016RH3TP | QJ8016RH3TP |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| VDRM | 800 volts | 800 volts | ||
| VTM | 1.6 volts | |||
| IT(RMS) | 16 amps | 16 amps | ||
| Package Type | TO-220; TO-220-3 | TO-220-3 |