TRIAC Alternistor - Snubberless 1kV 8A Surface Mount TO-263 (D2Pak)
TRIAC ALTERNISTOR 1KV 8A TO263
Triac; Peak Repetitive Off State Voltage:1kV; On State RMS Current:8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | QK008NH4TP-ND | QK008NH4TP | 71J1691 | QK008NH4TP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 1000 volts | |||
| IGT | 35 mA |