Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8030LH4TP

Description
This 30A high temperature Alternistor TRIAC, offered in TO-220 isolated package has 150°C maximum junction temperature and 350A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 800 V Surge capability of 350A Mechanically and thermally robust TO-220 clip-attach assembly Electrically isolated to 2.5 kVrmss Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 30A high temperature Alternistor TRIAC, offered in TO-220 isolated package has 150°C maximum junction temperature and 350A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 800 V Surge capability of 350A Mechanically and thermally robust TO-220 clip-attach assembly Electrically isolated to 2.5 kVrmss Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8030LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8030LH4TP
Low Power TRIAC up to 1200V QJ8030LH4TP
This 30A high temperature Alternistor TRIAC, offered in TO-220 isolated package has 150°C maximum junction temperature and 350A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 800 V Surge capability of 350A Mechanically and thermally robust TO-220 clip-attach assembly Electrically isolated to 2.5 kVrmss Halogen free and RoHS compliant

This 30A high temperature Alternistor TRIAC, offered in TO-220 isolated package has 150°C maximum junction temperature and 350A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 800 V Surge capability of 350A Mechanically and thermally robust TO-220 clip-attach assembly Electrically isolated to 2.5 kVrmss Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - QJ8030LH4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 30A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 800V 30A Through Hole TO-220AB-L

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8030LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8030LH4TP
TRIAC ALTERNSTR 800V 30A TO220AB

TRIAC ALTERNSTR 800V 30A TO220AB

Supplier's Site
Triac, 800V, 30A, To-220Ab Rohs Compliant Littelfuse - 64AH8101 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 30A, To-220Ab Rohs Compliant Littelfuse
64AH8101
Triac, 800V, 30A, To-220Ab Rohs Compliant Littelfuse 64AH8101
TRIAC, 800V, 30A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 30A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs QJxx30LH4 Series for 30 Amp High Temperature Alternistor Triacs TO-220L

Triacs QJxx30LH4 Series for 30 Amp High Temperature Alternistor Triacs TO-220L

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number QJ8030LH4TP QJ8030LH4TP-ND QJ8030LH4TP 64AH8101 QJ8030LH4TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 30A, To-220Ab Rohs Compliant Littelfuse Triacs
VDRM 800 volts 800 volts
VTM 1.5 volts
IT(RMS) 30 amps 30 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data