Littelfuse, Inc. Low Power TRIAC up to 1200V QK010LH5TP

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QK010LH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QK010LH5TP
Low Power TRIAC up to 1200V QK010LH5TP
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1006300-QK010LH5TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1006300-QK010LH5TP
Discrete Semiconductor Products - Thyristors - TRIACs 1006300-QK010LH5TP
Win Source Part Number: 1006300-QK010LH5TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Series: Qxx10xHx Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 50 mA Configuration: Single Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 50 mA Current - On State (It (RMS)) (Max): 10 A Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A Triac Type: Alternistor - Snubberless Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F9602,-1024-QK010LH5 TP

Win Source Part Number: 1006300-QK010LH5TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Qxx10xHx
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 50 mA
Configuration: Single
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 10 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F9602,-1024-QK010LH5TP

Buy Now
TRIACs - F9602-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9602-ND
TRIACs F9602-ND
TRIAC Alternistor - Snubberless 1kV 10A Through Hole ITO-220AB

TRIAC Alternistor - Snubberless 1kV 10A Through Hole ITO-220AB

Buy Now Datasheet
Singapore, Singapore
1KV 10A Triac
300-QK010LH5TP
1KV 10A Triac 300-QK010LH5TP
TRIAC ALTERNSTR 1KV 10A ITO220AB Product overview: QK010LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK010LH5TP can be used for catalog matching and distributor lookup.

TRIAC ALTERNSTR 1KV 10A ITO220AB Product overview: QK010LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK010LH5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK010LH5TP
Discrete Semiconductor Products - Thyristors - TRIACs QK010LH5TP
TRIAC ALTERNSTR 1KV 10A ITO220AB

TRIAC ALTERNSTR 1KV 10A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 1000V 10A 50-50-50mA

Triacs 1000V 10A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number QK010LH5TP 1006300-QK010LH5TP F9602-ND 300-QK010LH5TP QK010LH5TP QK010LH5TP
Product Name Low Power TRIAC up to 1200V Discrete Semiconductor Products - Thyristors - TRIACs TRIACs 1KV 10A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 1000 volts 1000 volts 1000 volts 1000 volts
VTM 1.6 volts
IT(RMS) 10 amps 10 amps
Package Type Tube TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220-3 Full Pack, Isolated Tab
ITSM 10 amps 10 amps
Unlock Full Specs
to access all available technical data