Littelfuse, Inc. Low Power TRIAC up to 1200V QK025R6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QK025R6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QK025R6TP
Low Power TRIAC up to 1200V QK025R6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
TRIACs - F9616-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9616-ND
TRIACs F9616-ND
TRIAC Alternistor - Snubberless 1kV 25A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 1kV 25A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 1000V 25A 80-80-80mA

Triacs 1000V 25A 80-80-80mA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK025R6TP
Discrete Semiconductor Products - Thyristors - TRIACs QK025R6TP
TRIAC ALTERNISTOR 1KV 25A TO220

TRIAC ALTERNISTOR 1KV 25A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Triacs
Product Number QK025R6TP F9616-ND QK025R6TP QK025R6TP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 1000 volts 1000 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data