TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D²Pak)
TRIAC, 16A, 600V, 0.5W, TO-263-3 ROHS COMPLIANT: YES
Triacs 60V 16A 10mA HI TEMP TO-263 (D2 -Pak)
TRIAC ALTERNISTOR 600V 16A TO263
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | F10296CT-ND | 38AK6731 | QJ6016NH2RP | QJ6016NH2RP |
| Product Name | TRIACs | Triac, 16A, 600V, 0.5W, To-263-3 Rohs Compliant Littelfuse | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts |