VAST STOCK CO., LIMITED Datasheets for Thyristors
Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more
| Product Name | Notes |
|---|---|
| SCRs THY MODULE PHASE LEG T+T 1.6KV 100A | |
| SCRs THY MODULE PHASE LEG T+T 1.6KV 150A | |
| SCRs THY MODULE PHASE LEG T+T 1.6KV 200A | |
| Thyristor Surge Protection Devices (TSPD) 2Chp 275/550V 500A | |
| Thyristor Surge Protection Devices (TSPD) 2Chp 550V 1000A | |
| Thyristor Surge Protection Devices (TSPD) 500A 550V Opt 550/700 | |
| Thyristor Surge Protection Devices (TSPD) 500A 640V Bi-Directional | |
| Thyristor Surge Protection Devices (TSPD) 550V 100A 2L BI SIDACtor DO214 | |
| Thyristor Surge Protection Devices (TSPD) 550V 50A DO214 2L SIDACtor Bi | |
| Thyristor Surge Protection Devices (TSPD) TSS SOP-8 170V 30A | |
| Triacs 200V 10A | |
| Triacs 200V 12A | |
| Triacs 200V 15A 50 50 50 | |
| Triacs 200V 15A 50-50-50mA | |
| Triacs 200V 16A | |
| Triacs 200V 25A 50-50-50mA | |
| Triacs 200V 30A | |
| Triacs 200V 4A 10-10-10mA | |
| Triacs 200V 4A 25-25-25mA | |
| Triacs 200V 6A 25-25-25mA | |
| Triacs 200V 8A 25-25-25mA | |
| Triacs 400V .8A 10-10-10mA | |
| Triacs 400V .8A 25-25-25mA | |
| Triacs 400V 0.8A 10-10-10mA | |
| Triacs 400V 0.8A 25-25-25mA | |
| Triacs 400V 10A 25-25-25mA | |
| Triacs 400V 10A 33/43V | |
| Triacs 400V 10A 50-50-50mA | |
| Triacs 400V 10A Triac ISO 25-25-25 mA TO220 | |
| Triacs 400V 10A | |
| Triacs 400V 12A 10-10-10mA | |
| Triacs 400V 12A 50-50-50mA | |
| Triacs 400V 12A | |
| Triacs 400V 15A 33/43V | |
| Triacs 400V 15A 50-50-50mA | |
| Triacs 400V 16A 20-20-20mA | |
| Triacs 400V 16A 35-35-35mA | |
| Triacs 400V 16A 80-80-80mA | |
| Triacs 400V 16A | |
| Triacs 400V 1A 10-10-10mA | |
| Triacs 400V 1A 25-25-25mA | |
| Triacs 400V 25A 50-50-50mA | |
| Triacs 400V 25A 80-80-80mA | |
| Triacs 400V 25A ALTNSTR ISO 80-80-80 mA TO220 | |
| Triacs 400V 25A | |
| Triacs 400V 30A ALTNSTR ISO 50-50-50 mA TO220 | |
| Triacs 400V 30A | |
| Triacs 400V 35A 50-50-50mA | |
| Triacs 400V 35A | |
| Triacs 400V 40A 100(1-3)Ma | |
| Triacs 400V 4A 10-10-10mA | |
| Triacs 400V 4A 25-25-25mA | |
| Triacs 400V 4A 33/43V | |
| Triacs 400V 6A 10-10-10mA | |
| Triacs 400V 6A 25-25-25mA | |
| Triacs 400V 6A 33/43V | |
| Triacs 400V 6A 35-35-35mA | |
| Triacs 400V 6A | |
| Triacs 400V 8A 10-10-10mA | |
| Triacs 400V 8A 25-25-25mA | |
| Triacs 400V 8A 33/43V | |
| Triacs 400V 8A 35-35-35mA | |
| Triacs 400V 8A 50-50-50mA | |
| Triacs 400V 8A ALTNSTR 10-10-10 mA TO220 | |
| Triacs 400V 8A | |
| Triacs 40V 16A 10mA HI TEMP TO-220AB Isolated | |
| Triacs 40V 16A 10mA HI TEMP TO-220AB Non-Isolate | |
| Triacs 40V 16A 20mA HI TEMP TO-220AB Isolated | |
| Triacs 40V 16A 20mA HI TEMP TO-220AB Non-Isolate | |
| Triacs 40V 16A 20mA HI TEMP TO-263 (D2 -Pak) | |
| Triacs 40V 16A 35mA HI TEMP TO-220AB Isolated | |
| Triacs 40V 16A 35mA HI TEMP TO-220AB Non-Isolate | |
| Triacs 40V 16A 35mA HI TEMP TO-263 (D2 -Pak) | |
| Triacs 40V 16A 80mA HI TEMP TO-220AB Isolated | |
| Triacs 40V 16A 80mA HI TEMP TO-220AB Non-Isolate | |
| Triacs 40V 16A 80mA HI TEMP TO-263 (D2 -Pak) | |
| Triacs 40V 25A 50mA HI TEMP TO-220AB Isolated | |
| Triacs 40V 25A 50mA HI TEMP TO-220AB Non-Isolate | |
| Triacs 40V 25A 50mA HI TEMP TO-263 (D2 -Pak) | |
| Triacs 40V 25A 80mA HI TEMP TO-218AC Isolated | |
| Triacs 40V 25A 80mA HI TEMP TO-218X Isolated | |
| Triacs 40V 25A 80mA HI TEMP TO-220AB Isolated | |
| Triacs 40V 25A 80mA HI TEMP TO-220AB Non-Isolate | |
| Triacs 40V 25A 80mA HI TEMP TO-263 (D2 -Pak) | |
| Triacs 4A 400v Std Triacs TO-251 V-PAK | |
| Triacs 4A 400v Std Triacs TO-252 D-PAK | |
| Triacs 600V .8A 10-10-10mA | |
| Triacs 600V .8A 25-25-25mA | |
| Triacs 600V 0.8A 10-10-10mA | |
| Triacs 600V 0.8A 25-25-25mA | |
| Triacs 600V 10A 25-25-25mA | |
| Triacs 600V 10A 33/43V | |
| Triacs 600V 10A 50-50-50mA | |
| Triacs 600V 10A ALTNSTR ISO 50-50-50 mA TO220 | |
| Triacs 600V 10A Triac 25-25-25 mA TO220 | |
| Triacs 600V 10A | |
| Triacs 600V 12A 10-10-10mA LED App | |
| Triacs 600V 12A 10-10-10mA | |
| Triacs 600V 12A 33/43V LED App | |
| Triacs 600V 12A 50-50-50mA | |
| Triacs 600V 12A ALTNSTR 10-10-10 mA TO263 | |
| Triacs 600V 12A ALTNSTR 50-50-50 mA TO220 | |
| Triacs 600V 12A ALTNSTR ISO 10-10-10 mA TO220 | |
| Triacs 600V 15A 33/43V | |
| Triacs 600V 15A 50-50-50mA | |
| Triacs 600V 15A 80-80-80mA | |
| Triacs 600V 16A 10-10-10mA | |
| Triacs 600V 16A 20-20-20mA | |
| Triacs 600V 16A 35-35-35mA | |
| Triacs 600V 16A 80-80-80mA | |
| Triacs 600V 16A ALTNSTR 20-20-20 mA TO220 | |
| Triacs 600V 16A ALTNSTR ISO 10-10-10 mA TO220 | |
| Triacs 600V 16A TO220ISO | |
| Triacs 600V 16A | |
| Triacs 600V 1A 10-10-10mA | |
| Triacs 600V 1A 25-25-25mA | |
| Triacs 600V 25A 50-50-50mA | |
| Triacs 600V 25A 80-80-80mA | |
| Triacs 600V 25A ALTNSTR ISO 80-80-80 mA TO220 | |
| Triacs 600V 25A Triac 50-50-50 mA TO220 | |
| Triacs 600V 30A 25-25-25mA | |
| Triacs 600V 30A 50-50-50mA | |
| Triacs 600V 30A ALTNSTR ISO 50-50-50 mA TO220 | |
| Triacs 600V 30A | |
| Triacs 600V 35A 50-50-50mA | |
| Triacs 600V 35A | |
| Triacs 600V 40A 100-100-100mA | |
| Triacs 600V 40A 50-50-50mA | |
| Triacs 600V 40A ALTNSTR ISO 80-80-80 mA TO218X | |
| Triacs 600V 4A 10-10-10mA | |
| Triacs 600V 4A 25-25-25mA | |
| Triacs 600V 4A 33/43V | |
| Triacs 600V 6A 10-10-10mA | |
| Triacs 600V 6A 25-25-25mA | |
| Triacs 600V 6A 33/43V | |
| Triacs 600V 6A 35-35-35mA | |
| Triacs 600V 6A 50-50-50mA | |
| Triacs 600V 6A Triac ISO 50-50-50 mA TO220 | |
| Triacs 600V 8A 10-10-10 mA LED App | |
| Triacs 600V 8A 10-10-10mA | |
| Triacs 600V 8A 25-25-25mA | |
| Triacs 600V 8A 33/43V LED App | |
| Triacs 600V 8A 33/43V | |
| Triacs 600V 8A 35-35-35mA | |
| Triacs 600V 8A 50-50-50mA | |
| Triacs 600V 8A ALTNSTR 10-10-10 mA TO220 | |
| Triacs 60V 16A 10mA HI TEMP TO-220AB Isolated | |
| Triacs 60V 16A 20mA HI TEMP TO-220AB Isolated | |
| Triacs 6A 600V Alt Triacs TO-251 V-PAK | |
| Triacs 6A 600V Alt Triacs TO-252 D-PAK | |
| Triacs 800V 10A 25-25-25mA | |
| Triacs 800V 10A 50-50-50mA | |
| Triacs 800V 10A | |
| Triacs 800V 12A 10-10-10mA | |
| Triacs 800V 12A 50-50-50mA | |
| Triacs 800V 12A | |
| Triacs 800V 15A 50-50-50mA | |
| Triacs 800V 15A | |
| Triacs 800V 16A 20-20-20mA | |
| Triacs 800V 16A 35-35-35 mA | |
| Triacs 800V 16A 35-35-35mA | |
| Triacs 800V 16A 80-80-80mA | |
| Triacs 800V 16A | |
| Triacs 800V 25A 50-50-50mA | |
| Triacs 800V 25A 80-80-80mA | |
| Triacs 800V 25A | |
| Triacs 800V 4A 25-25-25mA | |
| Triacs 800V 6A 35-35-35mA | |
| Triacs 800V 6A 50-50-50mA | |
| Triacs 800V 8A 35-35-35mA | |
| Triacs 800V 8A 50-50-50mA | |
| Triacs 800V 8A ALTNSTR 35-35-35 mA TO220 | |
| Triacs 800V 8A | |
| Triacs 8A 800V Alt Triacs TO-251 V-PAK | |
| Triacs 8A 800V Alt Triacs TO-252 D-PAK | |
| Triacs Alternistor Triac 800V 25A 50-50-50 mA T | |
| Triacs Altnstr 400V 25A Iso 80-80-80 mA | |
| Triacs Altnstr 400V 40A Iso 100-100-100mA | |
| Triacs Altnstr 400V 8A 35-35-35 mA | |
| Triacs Altnstr 600V 12A 10-10-10 mA | |
| Triacs Altnstr 600V 16A 10-10-10 mA TO220 | |
| Triacs Altnstr 600V 25A Iso 80-80-80 mA | |
| Triacs Altnstr 600V 40A 100(1-3)mATO218X Iso | |
| Triacs Altnstr 600V 40A 80-80-80mA TO218 Iso | |
| Triacs Altnstr 600V 40A Iso 100(1-3)mA | |
| Triacs Altnstr 600V 40A Iso 100-100-100mA | |
| Triacs Altnstr 600V 8A 10-10-10 mA TO263 | |
| Triacs Altnstr 800V 12A | |
| Triacs Altnstr 800V 16A | |
| Triacs Altnstr 800V 25 A 50-50-50 mA TO220 | |
| Triacs Altnstr 800V 25A Iso 80-80-80 mA | |
| Triacs Altnstr 800V 40A 100-100-100mA | |
| Triacs Altnstr 800V 40A Iso 100(1-3)mA | |
| Triacs Altnstr 800V 40A Iso 100-100-100mA | |
| Triacs Altnstr 800V 6A 35-35-35 mA | |
| Triacs Altnstr 800V 6A | |
| Triacs Altnstr 800V 8A 35-35-35 mA | |
| Triacs Altnstr 800V 8A | |
| Triacs Altstr 400V 40A 50-50-50mA TO218 Iso | |
| Triacs Altstr 600V 40A 50-50-50mA TO218 Iso | |
| Triacs HT Altnstr 400V 6A 10-10-10 mA TO251 | |
| Triacs HT Altnstr 400V 6A 10-10-10 mA TO252 | |
| Triacs HT Altnstr 400V 8A 10-10-10 mA TO251 | |
| Triacs HT Altnstr 400V 8A 10-10-10 mA TO252 | |
| Triacs HT Altnstr 600V 6A 10-10-10 mA TO251 | |
| Triacs HT Altnstr 600V 6A 10-10-10 mA TO252 | |
| Triacs HT Altnstr 600V 8A 10-10-10 mA TO251 | |
| Triacs HT Altnstr 600V 8A 10-10-10 mA TO252 | |
| Triacs SPCL Sen Triac TO92 | |
| Triacs Standard Triac 600V 40A TO218 iso | |
| Triacs Standard Triac 800V 40A TO218 iso | |
| Triacs TRIAC 400V 25A TO220L | |
| Triacs Triac 600V 10A | |
| Triacs TRIAC 600V 25A TO220L | |
| Triacs Triac 600V 4A 25-25-25 mA | |
| Triacs Triac 600V 8A 25-25-25mA | |
| Triacs Triac 600V 8A 50-50-50 mA | |
| Triacs TRIAC 800V 25A TO220L | |
| Triacs TRIAC 800V 40A 35-35-35-70mA TO-218 | |
| Triacs TRIAC 800V 4A TO220L | |
| Triacs TRIAC 800V 4A TO220R | |
| Triacs TRIAC 800V 4A TO251 | |
| Triacs TRIAC 800V 4A TO252 |
| << Prev | Next >> |