TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220AB
TRIAC ALTERNSTR 600V 16A TO220AB
Triacs 60V 16A 80mA HI TEMP TO-220AB Non-Isolate
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | F10272-ND | QJ6016RH6TP | QJ6016RH6TP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 600 volts |