Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8016NH4RP

Description
This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8016NH4RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8016NH4RP
Low Power TRIAC up to 1200V QJ8016NH4RP
This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant

This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - QJ8016NH4RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRIACs - QJ8016NH4RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRIACs - QJ8016NH4RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Triac, 800V, 16A, To-263Ab Rohs Compliant Littelfuse - 64AH8096 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 16A, To-263Ab Rohs Compliant Littelfuse
64AH8096
Triac, 800V, 16A, To-263Ab Rohs Compliant Littelfuse 64AH8096
TRIAC, 800V, 16A, TO-263AB ROHS COMPLIANT: YES

TRIAC, 800V, 16A, TO-263AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8016NH4RP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8016NH4RP
TRIAC ALTERNISTOR 800V 16A TO263

TRIAC ALTERNISTOR 800V 16A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs QJxx16xHx Series for 16 Amp High Temperature Alternistor Triacs TO-263 D -PAK

Triacs QJxx16xHx Series for 16 Amp High Temperature Alternistor Triacs TO-263 D -PAK

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number QJ8016NH4RP QJ8016NH4RPTR-ND 64AH8096 QJ8016NH4RP QJ8016NH4RP
Product Name Low Power TRIAC up to 1200V TRIACs Triac, 800V, 16A, To-263Ab Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data