This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. 150C High Junction Temperature with Glass passivated. Surge capability up to 120 A The L-package has an isolation rating of 2500VRMS Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Requires only a small gate activation pulse in each half-cycle RoHS Compliant
TRIAC Alternistor - Snubberless 800V 12A Through Hole ITO-220AB
TRIAC ALTRNSTR 800V 12A ITO220AB
Triacs QJxx12xHx Series for 12 Amp High Temperature Alternistor Triacs TO-220L
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | QJ8012LH5TP | QJ8012LH5TP-ND | QJ8012LH5TP | QJ8012LH5TP |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| VDRM | 800 volts | 800 volts | ||
| VTM | 1.6 volts | |||
| IT(RMS) | 12 amps | 12 amps | ||
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |