This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant
TRIAC Alternistor - Snubberless 600V 25A Through Hole ITO-220AB
Triacs 60V 25A 80mA HI TEMP TO-220AB Isolated
TRIAC, 600V, 25A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:80mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
TRIAC ALTRNSTR 600V 25A ITO220AB
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | QJ6025LH6TP | F10308-ND | QJ6025LH6TP | 44AC2820 | QJ6025LH6TP |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | Triacs | Triac, 600V, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| VDRM | 400 volts | 600 volts | 600 volts | ||
| VTM | 1.8 volts | ||||
| dv/dt | 600 V/us | ||||
| IT(RMS) | 25 amps | 25 amps | 25 amps | ||
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220; TO-220AB | TO-220-3 Isolated Tab |