Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8025NH5RP

Description
This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8025NH5RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8025NH5RP
Low Power TRIAC up to 1200V QJ8025NH5RP
This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant

This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - QJ8025NH5RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 800V 25A Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Triac, 25A, 800V, 0.5W, To-263-3 Rohs Compliant Littelfuse - 38AK6737 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 25A, 800V, 0.5W, To-263-3 Rohs Compliant Littelfuse
38AK6737
Triac, 25A, 800V, 0.5W, To-263-3 Rohs Compliant Littelfuse 38AK6737
TRIAC, 25A, 800V, 0.5W, TO-263-3 ROHS COMPLIANT: YES

TRIAC, 25A, 800V, 0.5W, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8025NH5RP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8025NH5RP
TRIAC ALTERNISTOR 800V 25A TO263

TRIAC ALTERNISTOR 800V 25A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs QJxx25xHx Series for 25 Amp High Temperature Alternistor Triacs TO-263 D2-Pak

Triacs QJxx25xHx Series for 25 Amp High Temperature Alternistor Triacs TO-263 D2-Pak

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number QJ8025NH5RP QJ8025NH5RPTR-ND 38AK6737 QJ8025NH5RP QJ8025NH5RP
Product Name Low Power TRIAC up to 1200V TRIACs Triac, 25A, 800V, 0.5W, To-263-3 Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 800 volts 800 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data