Littelfuse, Inc. Low Power TRIAC up to 1200V QK004V4

Description
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QK004V4 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QK004V4
Low Power TRIAC up to 1200V QK004V4
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
1000V 4A Triac
300-QK004V4
1000V 4A Triac 300-QK004V4
4 Quadrant Logic Level TRIAC, 1000V V(DRM), 4A I(T)RMS, TO-251, TO-251, 3 PIN Product overview: QK004V4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1000V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK004V4 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 1000V V(DRM), 4A I(T)RMS, TO-251, TO-251, 3 PIN Product overview: QK004V4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1000V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK004V4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1324973-QK004V4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1324973-QK004V4
Discrete Semiconductor Products - Thyristors - TRIACs 1324973-QK004V4
Manufacturer: Littelfuse Inc. Win Source Part Number: 1324973-QK004V4 Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Current - Hold (Ih) (Max): 30 mA Configuration: Single Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 25 mA Current - On State (It (RMS)) (Max): 4 A Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Standard Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-251-3 Short Leads, IPak, TO-251AA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: -QK004V4 Base Product Number: QK004 RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1324973-QK004V4
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Bulk
Standard Package: 1,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 25 mA
Current - On State (It (RMS)) (Max): 4 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Standard
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-251-3 Short Leads, IPak, TO-251AA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: -QK004V4
Base Product Number: QK004
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TRIACs - QK004V4-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 1kV 4A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Standard 1kV 4A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs
QK004V4
Triacs QK004V4
Triacs 1000V 4A 25-25-25mA

Triacs 1000V 4A 25-25-25mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QK004V4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK004V4
Discrete Semiconductor Products - Thyristors - TRIACs QK004V4
TRIAC 1KV 4A TO251

TRIAC 1KV 4A TO251

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Thyristors Triacs
Product Number QK004V4 300-QK004V4 1324973-QK004V4 QK004V4-ND QK004V4 QK004V4
Product Name Low Power TRIAC up to 1200V 1000V 4A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 1000 volts 1000 volts 1000 volts
VTM 1.6 volts
IT(RMS) 4 amps 4 amps
Package Type TO-251-3 TO-251-3 Short Leads, IPak, TO-251AA IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data