TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220AB
Triacs 60V 16A 10mA HI TEMP TO-220AB Non-Isolate
TRIAC ALTERNSTR 600V 16A TO220AB
DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Thyristors | Thyristors | Triacs |
Product Number | F10291-ND | QJ6016RH2TP | QJ6016RH2TP |
Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
Package Type | TO-220; TO-220-3 | TO-220-3 | |
Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
VDRM | 600 volts |