TRIAC Alternistor - Snubberless 1kV 6A Surface Mount TO-252, (D-Pak)
TRIAC ALTERNISTOR 1KV 6A TO252
Triacs Altnstr 1000V 6A 35 35 35 mA TO252
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | QK006DH4RP-ND | QK006DH4RP | QK006DH4RP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 1000 volts |