Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8040JH7TP

Description
The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C
Request a Quote Datasheet
Description
The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8040JH7TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8040JH7TP
Low Power TRIAC up to 1200V QJ8040JH7TP
The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C

The 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed, temperature modulation controls, lighting controls, and static switching relays. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Standard type devices operate in quadrants I,II,III & IV. RoHS Compliant Voltage capability up to 800 V Surge capability up to 500 A Electrically isolated to 2.5 kVrms UL Recognized to UL 1557 as an Electrically Isolated Semiconductor Device High TJ of 150°C

Supplier's Site Datasheet
TRIACs - QJ8040JH7TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 40A Through Hole TO-218X Isolated

TRIAC Alternistor - Snubberless 800V 40A Through Hole TO-218X Isolated

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs QJxx40xx Series for 40 Amp High Temperature Alternistor Triacs TO-218X

Triacs QJxx40xx Series for 40 Amp High Temperature Alternistor Triacs TO-218X

Buy Now
Triac, 800V, 40A, To-218X Rohs Compliant Littelfuse - 64AH8102 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 40A, To-218X Rohs Compliant Littelfuse
64AH8102
Triac, 800V, 40A, To-218X Rohs Compliant Littelfuse 64AH8102
TRIAC, 800V, 40A, TO-218X ROHS COMPLIANT: YES

TRIAC, 800V, 40A, TO-218X ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8040JH7TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8040JH7TP
TRIAC ALTERNSTR 800V 40A TO218X

TRIAC ALTERNSTR 800V 40A TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Triacs Triacs
Product Number QJ8040JH7TP QJ8040JH7TP-ND QJ8040JH7TP 64AH8102 QJ8040JH7TP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Triac, 800V, 40A, To-218X Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 40 amps 40 amps
Package Type TO-218X-3 Isolated Tab TO-218X-3 Isolated Tab
Unlock Full Specs
to access all available technical data