Littelfuse, Inc. Low Power TRIAC up to 1200V QJ6025KH6TP

Description
This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ6025KH6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ6025KH6TP
Low Power TRIAC up to 1200V QJ6025KH6TP
This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant

This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - F10304-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-218AC

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-218AC

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ6025KH6TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ6025KH6TP
TRIAC ALTERNSTR 600V 25A TO218AC

TRIAC ALTERNSTR 600V 25A TO218AC

Supplier's Site
Triac, 600V, 25A, To-218Ac Rohs Compliant Littelfuse - 54AH3677 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 25A, To-218Ac Rohs Compliant Littelfuse
54AH3677
Triac, 600V, 25A, To-218Ac Rohs Compliant Littelfuse 54AH3677
TRIAC, 600V, 25A, TO-218AC ROHS COMPLIANT: YES

TRIAC, 600V, 25A, TO-218AC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triacs 60V 25A 80mA HI TEMP TO-218AC Isolated

Triacs 60V 25A 80mA HI TEMP TO-218AC Isolated

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number QJ6025KH6TP F10304-ND QJ6025KH6TP 54AH3677 QJ6025KH6TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 25A, To-218Ac Rohs Compliant Littelfuse Triacs
VDRM 400 volts 600 volts
VTM 1.8 volts
dv/dt 600 V/us
IT(RMS) 25 amps 25 amps
Package Type TO-218-3 Isolated Tab, TO-218AC TO-218-3 Isolated Tab, TO-218AC
Unlock Full Specs
to access all available technical data