TRIAC Alternistor - Snubberless 1kV 8A Surface Mount TO-252, (D-Pak)
Triacs Altnstr 1000V 8A 35 35 35 mA TO252
TRIAC ALTERNISTOR 1KV 8A TO252
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | QK008DH4TP-ND | QK008DH4TP | QK008DH4TP |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 1000 volts |