onsemi Optocouplers H11L3SR2M

Description
ON Semiconductor, H11L3SR2M
Request a Quote Datasheet
Description
ON Semiconductor, H11L3SR2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1868457P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868457P
Optocouplers 1868457P
ON Semiconductor, H11L3SR2M

ON Semiconductor, H11L3SR2M

Supplier's Site
Optocouplers - 1868457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868457
Optocouplers 1868457
ON Semiconductor, H11L3SR2M

ON Semiconductor, H11L3SR2M

Supplier's Site
Optocouplers - 1867268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1867268
Optocouplers 1867268
ON Semiconductor, H11L3SR2M

ON Semiconductor, H11L3SR2M

Supplier's Site
Optoisolators - Logic Output - H11L3SR2M - 1042205-H11L3SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L3SR2M
1042205-H11L3SR2M
Optoisolators - Logic Output - H11L3SR2M 1042205-H11L3SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042205-H11L3SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042205-H11L3SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1MHz
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 4μs, 4μs
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 100ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Logic Output Optoisolators - H11L3SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L3SR2MDKR-ND
Logic Output Optoisolators H11L3SR2MDKR-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11L3SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L3SR2MTR-ND
Logic Output Optoisolators H11L3SR2MTR-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11L3SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L3SR2MCT-ND
Logic Output Optoisolators H11L3SR2MCT-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Optocoupler, Schmitt Trigger O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi - 84W8149 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi
84W8149
Optocoupler, Schmitt Trigger O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi 84W8149
OPTOCOUPLER, SCHMITT TRIGGER O/P, 7.5KV, SMD-6; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER O/P, 7.5KV, SMD-6; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Schmitt Trigger O/p, 7.5Kv, Smd-6, Full Reel; No. Of Channels Onsemi - 82C5686 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger O/p, 7.5Kv, Smd-6, Full Reel; No. Of Channels Onsemi
82C5686
Optocoupler, Schmitt Trigger O/p, 7.5Kv, Smd-6, Full Reel; No. Of Channels Onsemi 82C5686
OPTOCOUPLER, SCHMITT TRIGGER O/P, 7.5KV, SMD-6, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER O/P, 7.5KV, SMD-6, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L3SR2M
Logic Output Optocouplers H11L3SR2M
Logic Output Optocouplers Optocoupler Schmitt Trigger

Logic Output Optocouplers Optocoupler Schmitt Trigger

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1868457P 1868457 1042205-H11L3SR2M H11L3SR2MDKR-ND 84W8149 H11L3SR2M
Product Name Optocouplers Optocouplers Optoisolators - Logic Output - H11L3SR2M Logic Output Optoisolators Optocoupler, Schmitt Trigger O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi Logic Output Optocouplers
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface Mount; SMT Surface Mount; Surface mount Surface Mount; 6-SMD Surface Mount Surface Mount DIP
Rise Time 0.1000 µs 0.1000 µs 0.1000 µs 0.1000 µs
Output Schmitt trigger Open Collector Open Collector
Fall Time 100 to ? ns 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234AB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
Isolators - Gate Drivers - 448-2EDR9259XXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details