onsemi Transistor, Photovoltaic Output Optoisolators H11G2M

Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11G2M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11G2M-ND
Transistor, Photovoltaic Output Optoisolators H11G2M-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11G2M
Transistor Output Optocouplers H11G2M
Transistor Output Optocouplers HIGH VOLTAGE PHOTODARLINGTON

Transistor Output Optocouplers HIGH VOLTAGE PHOTODARLINGTON

Buy Now Datasheet
Opto Cplr, Photodarlington, 7.5Kv, Dip; No. Of Channels Onsemi - 95W3247 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Photodarlington, 7.5Kv, Dip; No. Of Channels Onsemi
95W3247
Opto Cplr, Photodarlington, 7.5Kv, Dip; No. Of Channels Onsemi 95W3247
OPTO CPLR, PHOTODARLINGTON, 7.5KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

OPTO CPLR, PHOTODARLINGTON, 7.5KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Photodarlington, 5Kv; No. Of Channels Onsemi - 78M1387 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington, 5Kv; No. Of Channels Onsemi
78M1387
Optocoupler, Photodarlington, 5Kv; No. Of Channels Onsemi 78M1387
OPTOCOUPLER, PHOTODARLINGTON, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11G2M-ND H11G2M 95W3247
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Opto Cplr, Photodarlington, 7.5Kv, Dip; No. Of Channels Onsemi
Input DC
Output Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3145MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details