onsemi Optocouplers H11F1M

Description
FET O/P analogue optocoupler,H11F1M,D IP6
Request a Quote Datasheet
Description
FET O/P analogue optocoupler,H11F1M,D IP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 456383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
456383
Optocouplers 456383
FET O/P analogue optocoupler,H11F1M,D IP6

FET O/P analogue optocoupler,H11F1M,DIP6

Supplier's Site
Optocouplers - 1461959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1461959
Optocouplers 1461959
FET O/P analogue optocoupler,H11F1M,D IP6

FET O/P analogue optocoupler,H11F1M,DIP6

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - H11F1M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11F1M-ND
Transistor, Photovoltaic Output Optoisolators H11F1M-ND
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP

Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Photofet O/p, 7.5Kv, Radial; No. Of Channels Onsemi - 76M8892 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photofet O/p, 7.5Kv, Radial; No. Of Channels Onsemi
76M8892
Optocoupler, Photofet O/p, 7.5Kv, Radial; No. Of Channels Onsemi 76M8892
OPTOCOUPLER, PHOTOFET O/P, 7.5KV, RADIAL; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOFET O/P, 7.5KV, RADIAL; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Fet, 7.5Kv, Dip-6; No. Of Channels Onsemi - 85Y0021 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Fet, 7.5Kv, Dip-6; No. Of Channels Onsemi
85Y0021
Optocoupler, Fet, 7.5Kv, Dip-6; No. Of Channels Onsemi 85Y0021
OPTOCOUPLER, FET, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:30V; Product Range:H11FxM RoHS Compliant: Yes

OPTOCOUPLER, FET, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:30V; Product Range:H11FxM RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
H11F1M
MOSFET Output Optocouplers H11F1M
MOSFET Output Optocouplers ANALOG FET

MOSFET Output Optocouplers ANALOG FET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 456383 H11F1M-ND 76M8892 85Y0021 H11F1M
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Photofet O/p, 7.5Kv, Radial; No. Of Channels Onsemi Optocoupler, Fet, 7.5Kv, Dip-6; No. Of Channels Onsemi MOSFET Output Optocouplers
Input DC DC
Output Phototransistor; Transistor MOSFET
Approvals RoHS Compliant
Mounting Option Through hole Through Hole DIP DIP
Package Type "6-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details