Broadcom HCPL-0530-000E Optocoupler
Broadcom HCPL-0530-000E Optocoupler
Broadcom HCPL-0530-000E Optocoupler
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
OPTOCOUPLER, DUAL, TRANSISTOR O/P; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-;RoHS Compliant: Yes
High Speed Optocouplers 1MBd 2Ch 16mA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5474018 | 5474018P | 516-1631-5-ND | 92K0341 | HCPL-0530-000E |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Dual, Transistor O/p; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC | ||
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | SOIC | Surface Mount | SOIC | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |