FET O/P analogue optocoupler,H11F3M,D
FET O/P analogue optocoupler,H11F3M,D
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP
OPTOCOUPLER, TRANSISTOR, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:15V; Product Range:-RoHS Compliant: Yes
MOSFET Output Optocouplers ANALOG FET
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 456377 | H11F3M-ND | 85Y0022 | H11F3M |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 7.5Kv, Dip-6; No. Of Channels Onsemi | MOSFET Output Optocouplers |
| Input | DC | DC | ||
| Output | Phototransistor; Transistor | MOSFET | ||
| Approvals | RoHS Compliant | |||
| Mounting Option | Through hole | Through Hole | DIP | |
| Package Type | "6-DIP (0.300"", 7.62mm)" |