onsemi Transistor, Photovoltaic Output Optoisolators HCPL0500

Description
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL0500-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0500-ND
Transistor, Photovoltaic Output Optoisolators HCPL0500-ND
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL0500
High Speed Optocouplers HCPL0500
High Speed Optocouplers HS Optocoupler 1Ch Transistor

High Speed Optocouplers HS Optocoupler 1Ch Transistor

Buy Now Datasheet
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi - 78K5976 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
78K5976
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi 78K5976
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL0500-ND HCPL0500 78K5976
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Isolators - Gate Drivers - SI8235AB-C-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details