onsemi Logic Output Optoisolators H11L1TVM

Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11L1TVM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L1TVM-ND
Logic Output Optoisolators H11L1TVM-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Buy Now Datasheet
Optocouplers - 7613634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7613634P
Optocouplers 7613634P
Optocoupler Logic-Out OpenCol PDIP6

Optocoupler Logic-Out OpenCol PDIP6

Supplier's Site
Optocouplers - 7613634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7613634
Optocouplers 7613634
Optocoupler Logic-Out OpenCol PDIP6

Optocoupler Logic-Out OpenCol PDIP6

Supplier's Site
Optocouplers - 1662791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662791
Optocouplers 1662791
Optocoupler Logic-Out OpenCol PDIP6

Optocoupler Logic-Out OpenCol PDIP6

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L1TVM
Logic Output Optocouplers H11L1TVM
Logic Output Optocouplers Optocoupler Schmitt Trigger

Logic Output Optocouplers Optocoupler Schmitt Trigger

Buy Now Datasheet
Opto Cplr, Schmitt Trigger, 7.5Kv, Dip; No. Of Channels Onsemi - 95W3250 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Schmitt Trigger, 7.5Kv, Dip; No. Of Channels Onsemi
95W3250
Opto Cplr, Schmitt Trigger, 7.5Kv, Dip; No. Of Channels Onsemi 95W3250
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, DIP; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:60mA; No. of RoHS Compliant: Yes

OPTO CPLR, SCHMITT TRIGGER, 7.5KV, DIP; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:60mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi - 05C2595 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi
05C2595
Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi 05C2595
OPTOCOUPLER, SCHMITT TRIGGER, 7.5KV; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA; No. of Channels:1Channels; Output Voltage:16V RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 7.5KV; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA; No. of Channels:1Channels; Output Voltage:16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11L1TVM-ND 7613634P 7613634 H11L1TVM 95W3250
Product Name Logic Output Optoisolators Optocouplers Optocouplers Logic Output Optocouplers Opto Cplr, Schmitt Trigger, 7.5Kv, Dip; No. Of Channels Onsemi
Input DC DC DC 60mA
Output Open Collector Logic gate
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP Through hole DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8221CC-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details