Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
1Mbit/s 1us 1kV/us DC SO-8 Optocouplers - Logic Output ROHS
High Speed Optocouplers 1MBd 1Ch 16mA
Transistor Output Optocoupler, High Speed, 1, 3.75 kV, 19 %, 25 mA, SOIC, 8 RoHS Compliant: Yes
Transistor Output Optocoupler, High Speed, 1, 3.75 kV, 15 %, 25 mA, SOIC, 8 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1529-6-ND | 1743649 | HCPL-0501-500E | HCPL-0501-500E | 58Y4676 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers | Transistor Output Optocoupler, High Speed, 1, 3.75 Kv, 19 %, 25 Ma, Soic, 8 Rohs Compliant Broadcom |
| Input | DC | DC | |||
| Output | Phototransistor | Open collector | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||||
| Mounting Option | Surface Mount | Surface mount |