Logic Output Optoisolator 1MHz Open Collector, Schottky Clamped 5000Vrms 1 Channel CMTI 6-DIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1516-1333-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector, Schottky Clamped |
| Package Type | "6-DIP (0.300"", 7.62mm)" |
| Mounting Option | Through Hole |
| Forward Current | 60 milliamps |