Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | H11L2FM-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | 6-SMD, Gull Wing |
| Mounting Option | Surface Mount |
| Forward Current | 30 milliamps |