Broadcom Inc. High CMR, High Speed Optocouplers HCPL-0454

Description
The HCPL-4504 and HCPL-0454 contain a GaAsP LED while the HCPL-J454 and HCNW4504 contain an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector.It contains a GaAsP LED. The LED is optically coupled to an integrated high gain photo detector. The CTR, propagation delay, and CMR are specified both for TTL and Intelligent Power Module (IPM) interface conditions for ease of application. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems. This single channel, diode-transistor optocoupler is available in a SO-8 package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.
Request a Quote Datasheet
Description
The HCPL-4504 and HCPL-0454 contain a GaAsP LED while the HCPL-J454 and HCNW4504 contain an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector.It contains a GaAsP LED. The LED is optically coupled to an integrated high gain photo detector. The CTR, propagation delay, and CMR are specified both for TTL and Intelligent Power Module (IPM) interface conditions for ease of application. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems. This single channel, diode-transistor optocoupler is available in a SO-8 package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR, High Speed Optocouplers - HCPL-0454 - Broadcom Inc.
San Jose, CA, USA
High CMR, High Speed Optocouplers
HCPL-0454
High CMR, High Speed Optocouplers HCPL-0454
The HCPL-4504 and HCPL-0454 contain a GaAsP LED while the HCPL-J454 and HCNW4504 contain an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector.It contains a GaAsP LED. The LED is optically coupled to an integrated high gain photo detector. The CTR, propagation delay, and CMR are specified both for TTL and Intelligent Power Module (IPM) interface conditions for ease of application. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems. This single channel, diode-transistor optocoupler is available in a SO-8 package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.

The HCPL-4504 and HCPL-0454 contain a GaAsP LED while the HCPL-J454 and HCNW4504 contain an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector.It contains a GaAsP LED. The LED is optically coupled to an integrated high gain photo detector. The CTR, propagation delay, and CMR are specified both for TTL and Intelligent Power Module (IPM) interface conditions for ease of application.

The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems. This single channel, diode-transistor optocoupler is available in a SO-8 package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output.
Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1036-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1036-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1036-5-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0454
High Speed Optocouplers HCPL-0454
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-0454 516-1036-5-ND HCPL-0454
Product Name High CMR, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8233AB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details