H11F3 - Logic IC Output Optocoupler, 7500V Isolation, 1MBps
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
OPTOCOUPLER, SCHMITT TRIGGER, 7500VRMS; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes
Logic Output Optocouplers SO-6 SCHMITT TRIG
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8076608P | 1663804 | H11L1SM | H11L1SM-ND | 72K8644 | H11L1SM |
| Product Name | Optocouplers | Optocouplers | Logic Output Optoisolators | Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi | Logic Output Optocouplers | |
| Input | DC | DC | DC | 10mA | ||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | MDIP | Surface mount | Surface Mount | Surface Mount DIP | ||
| Output | Logic gate | Open Collector | ||||
| Rise Time | 0.1000 µs | 0.1000 µs |