onsemi Logic Output Optoisolators H11L1M

Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11L1-MQT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L1-MQT-ND
Logic Output Optoisolators H11L1-MQT-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Buy Now Datasheet
Optocouplers - 6711393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6711393
Optocouplers 6711393
Optocoupl Logic-Out Open Collector 6PDIP

Optocoupl Logic-Out Open Collector 6PDIP

Supplier's Site
Optocouplers - 6711393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6711393P
Optocouplers 6711393P
Optocoupl Logic-Out Open Collector 6PDIP

Optocoupl Logic-Out Open Collector 6PDIP

Supplier's Site
Optocouplers - 1784827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1784827
Optocouplers 1784827
Optocoupl Logic-Out Open Collector 6PDIP

Optocoupl Logic-Out Open Collector 6PDIP

Supplier's Site
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
H11L1M
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output H11L1M
4us 3V~15V DC DIP-6 Optocouplers - Logic Output ROHS

4us 3V~15V DC DIP-6 Optocouplers - Logic Output ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L1M
Logic Output Optocouplers H11L1M
Logic Output Optocouplers Optocoupler LC Schmitt Trigger

Logic Output Optocouplers Optocoupler LC Schmitt Trigger

Buy Now Datasheet
Optocoupler, Schmitt Trigger, 7500V; No. Of Channels Onsemi - 72K8643 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 7500V; No. Of Channels Onsemi
72K8643
Optocoupler, Schmitt Trigger, 7500V; No. Of Channels Onsemi 72K8643
OPTOCOUPLER, SCHMITT TRIGGER, 7500V; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; Input Current Max:10mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 7500V; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; Input Current Max:10mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Schimitt Trigger, 7.5Kv; No. Of Channels Onsemi - 85K9365 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schimitt Trigger, 7.5Kv; No. Of Channels Onsemi
85K9365
Optocoupler, Schimitt Trigger, 7.5Kv; No. Of Channels Onsemi 85K9365
OPTOCOUPLER, SCHIMITT TRIGGER, 7.5KV; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:1Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:H11LXM series; SVHC:No SVHC (27-Jun-2018); CMR:2000V/µs; Input RoHS Compliant: Yes

OPTOCOUPLER, SCHIMITT TRIGGER, 7.5KV; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:1Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:H11LXM series; SVHC:No SVHC (27-Jun-2018); CMR:2000V/µs; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11L1-MQT-ND 6711393 6711393P H11L1M H11L1M 72K8643 85K9365
Product Name Logic Output Optoisolators Optocouplers Optocouplers Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output Logic Output Optocouplers Optocoupler, Schmitt Trigger, 7500V; No. Of Channels Onsemi Optocoupler, Schimitt Trigger, 7.5Kv; No. Of Channels Onsemi
Input DC DC DC DC 10mA
Output Open Collector Logic gate
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP DIP DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1EDI3025ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details