6-Pin DIP Schmitt Trigger Output Optocoupler, MDIP 6L, 1000-TAPE REEL Product overview: H11L2SR2VM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11L2SR2VM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042200-H11L2SR2VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1MHz
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 4μs, 4μs
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 100ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Alternative Parts (Cross-Reference): H11L2TVM; H11L2FVM; H11L2SR2VM; H11L2FR2VM;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-H11L2SR2VM | 1042200-H11L2SR2VM | H11L2SR2VMTR-ND |
| Product Name | DIP Signal Isolator and Optocoupler | Optoisolators - Logic Output - H11L2SR2VM | Logic Output Optoisolators |
| Input | DC; DC | DC | |
| Output | Open Collector | Open Collector | |
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | |
| Forward Current | 30 milliamps | 30 milliamps | |
| Isolation Voltage | 4170 volts | 4170 volts |