Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042196-H11L1VM
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 1MHz
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 4μs, 4μs
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 100ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Logic Output Optocouplers Optocoupler Schmitt Trigger
OPTOCOUPLER, DIGITAL, 7.5KV, DIP; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1868412P | 1867267 | H11L1VM-ND | 1042196-H11L1VM | H11L1VM | 97K1812 |
| Product Name | Optocouplers | Optocouplers | Logic Output Optoisolators | Optoisolators - Logic Output - H11L1VM | Logic Output Optocouplers | Optocoupler, Digital, 7.5Kv, Dip; No. Of Channels Onsemi |
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | DIP | Through hole | Through Hole | 6-DIP | DIP | |
| Rise Time | 0.1000 µs | 0.1000 µs | 0.1000 µs | 0.1000 µs | ||
| Output | Schmitt trigger | Open Collector | Open Collector | |||
| Fall Time | 100 to ? ns | 100 ns | 100 ns |