Broadcom Inc. Intelligent Power Module and Gate Drive Interface Optocouplers HCPL-0466

Description
The HCPL-0466 intelligent power module (IPM) and gate drive optocouplers contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifi cations and performance plots are given for typical IPM applications.
Request a Quote Datasheet
Description
The HCPL-0466 intelligent power module (IPM) and gate drive optocouplers contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifi cations and performance plots are given for typical IPM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface Optocouplers - HCPL-0466 - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface Optocouplers
HCPL-0466
Intelligent Power Module and Gate Drive Interface Optocouplers HCPL-0466
The HCPL-0466 intelligent power module (IPM) and gate drive optocouplers contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifi cations and performance plots are given for typical IPM applications.

The HCPL-0466 intelligent power module (IPM) and gate drive optocouplers contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time.

An on chip 20 kohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifications and performance plots are given for typical IPM applications.

Supplier's Site
Logic Output Optoisolators - 516-1040-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1040-5-ND
Logic Output Optoisolators 516-1040-5-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall

Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0466
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0466
1-Ch Optocoupler, 3.75kV Isolation, 1MBps, SOIC Product overview: HCPL-0466 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0466 can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 1MBps, SOIC Product overview: HCPL-0466 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0466 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-0466
Logic Output Optocouplers HCPL-0466
Logic Output Optocouplers 1MBd 1Ch 16mA

Logic Output Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-0466 516-1040-5-ND 902-HCPL-0466 HCPL-0466
Product Name Intelligent Power Module and Gate Drive Interface Optocouplers Logic Output Optoisolators 3.75kV SOIC Signal Isolator and Optocoupler Logic Output Optocouplers
Input DC DC DC
Output Phototransistor Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 863-SI8232AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details